SURGE PROTECTOR, 150KA/125V, 12OUTLET/8 ; No. of Outlets:12Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:8ft; Peak Surge Current:150kA; Energy Rating:3150J RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Strips |
| Product Number | 38AH5164 |
| Product Name | Surge Protector, 150Ka/125V, 12Outlet/8 ; No. Of Outlets Cyber Power Systems |
| Number of Outlets | 12 |