CyberPower Systems (USA), Inc. Surge Protector, 90Ka, 125V, 8Outlet, 6 ; No. Of Outlets Cyber Power Systems CSB808

Description
SURGE PROTECTOR, 90KA, 125V, 8OUTLET, 6 ; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:90kA; Energy Rating:1800J RoHS Compliant: Yes
Datasheet
Description
SURGE PROTECTOR, 90KA, 125V, 8OUTLET, 6 ; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:90kA; Energy Rating:1800J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 90Ka, 125V, 8Outlet, 6 ; No. Of Outlets Cyber Power Systems - 38AH5163 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 90Ka, 125V, 8Outlet, 6 ; No. Of Outlets Cyber Power Systems
38AH5163
Surge Protector, 90Ka, 125V, 8Outlet, 6 ; No. Of Outlets Cyber Power Systems 38AH5163
SURGE PROTECTOR, 90KA, 125V, 8OUTLET, 6 ; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:90kA; Energy Rating:1800J RoHS Compliant: Yes

SURGE PROTECTOR, 90KA, 125V, 8OUTLET, 6 ; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:90kA; Energy Rating:1800J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 38AH5163
Product Name Surge Protector, 90Ka, 125V, 8Outlet, 6 ; No. Of Outlets Cyber Power Systems
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 6963629 - RS Components, Ltd.
Specs
Voltage 240 v
Number of Outlets 6
Outlets Type g - british
View Details
Continental European 5-Position Socket Strip - 85013041 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1582H6C1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
8-Outlet Vertical Power Strip, 120V, 15A, 15-ft. Cord, 5-15P, 24 in. - PS2408 - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Vertically Mounted
View Details
2 suppliers