CyberPower Systems (USA), Inc. Surge Protector, 45Ka, 125V, 6Outlet, 6 ; No. Of Outlets Cyber Power Systems CSB606

Description
SURGE PROTECTOR, 45KA, 125V, 6OUTLET, 6 ; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:45kA; Energy Rating:900J RoHS Compliant: Yes
Datasheet
Description
SURGE PROTECTOR, 45KA, 125V, 6OUTLET, 6 ; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:45kA; Energy Rating:900J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 45Ka, 125V, 6Outlet, 6 ; No. Of Outlets Cyber Power Systems - 38AH5158 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 45Ka, 125V, 6Outlet, 6 ; No. Of Outlets Cyber Power Systems
38AH5158
Surge Protector, 45Ka, 125V, 6Outlet, 6 ; No. Of Outlets Cyber Power Systems 38AH5158
SURGE PROTECTOR, 45KA, 125V, 6OUTLET, 6 ; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:45kA; Energy Rating:900J RoHS Compliant: Yes

SURGE PROTECTOR, 45KA, 125V, 6OUTLET, 6 ; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:45kA; Energy Rating:900J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 38AH5158
Product Name Surge Protector, 45Ka, 125V, 6Outlet, 6 ; No. Of Outlets Cyber Power Systems
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584T5B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 5
Current 15.0 amps
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 2963701 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
Wireless Power Socket 65w - OME001.2A2U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 15.0 amps
View Details