CyberPower Systems (USA), Inc. Heavy Duty Shelf, 1U, Steel, Black; Rack U Height Cyber Power Systems CRA50005

Description
HEAVY DUTY SHELF, 1U, STEEL, BLACK; Rack U Height:1U; External Width - Metric:485mm; External Depth - Metric:650mm; For Use With:Cyber Power CARBON Series CR42U11001 & CR24U11001 Rack Enclosures; External Width - Imperial:19.1" RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY SHELF, 1U, STEEL, BLACK; Rack U Height:1U; External Width - Metric:485mm; External Depth - Metric:650mm; For Use With:Cyber Power CARBON Series CR42U11001 & CR24U11001 Rack Enclosures; External Width - Imperial:19.1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Shelf, 1U, Steel, Black; Rack U Height Cyber Power Systems - 38AH5140 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Shelf, 1U, Steel, Black; Rack U Height Cyber Power Systems
38AH5140
Heavy Duty Shelf, 1U, Steel, Black; Rack U Height Cyber Power Systems 38AH5140
HEAVY DUTY SHELF, 1U, STEEL, BLACK; Rack U Height:1U; External Width - Metric:485mm; External Depth - Metric:650mm; For Use With:Cyber Power CARBON Series CR42U11001 & CR24U11001 Rack Enclosures; External Width - Imperial:19.1" RoHS Compliant: Yes

HEAVY DUTY SHELF, 1U, STEEL, BLACK; Rack U Height:1U; External Width - Metric:485mm; External Depth - Metric:650mm; For Use With:Cyber Power CARBON Series CR42U11001 & CR24U11001 Rack Enclosures; External Width - Imperial:19.1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 38AH5140
Product Name Heavy Duty Shelf, 1U, Steel, Black; Rack U Height Cyber Power Systems
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE2032 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Racks - 1863287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Aluminum
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details