ADAPTER, DC-DC, 12V, 2A; No. of Outputs:2 Output; Output Power Max:24W; Output Current Max:2A; Product Range:-; DC / DC Converter Output Type:Fixed; Input Voltage DC Min:10.5VDC; Input Voltage DC Max:15.5VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 38AH5107 |
| Product Name | Adapter, Dc-Dc, 12V, 2A; No. Of Outputs Cyber Power Systems |
| Type | AC / DC Adapter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Current | 2 amps |