CyberPower Systems (USA), Inc. Adapter, Ac-Dc, 12V, 0.6A; No. Of Outputs Cyber Power Systems CPUAC600

Description
ADAPTER, AC-DC, 12V, 0.6A; No. of Outputs:1 Output; Output Power Max:7.2W; Output Voltage - Output 1:12V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes
Datasheet
Description
ADAPTER, AC-DC, 12V, 0.6A; No. of Outputs:1 Output; Output Power Max:7.2W; Output Voltage - Output 1:12V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 12V, 0.6A; No. Of Outputs Cyber Power Systems - 38AH5106 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 12V, 0.6A; No. Of Outputs Cyber Power Systems
38AH5106
Adapter, Ac-Dc, 12V, 0.6A; No. Of Outputs Cyber Power Systems 38AH5106
ADAPTER, AC-DC, 12V, 0.6A; No. of Outputs:1 Output; Output Power Max:7.2W; Output Voltage - Output 1:12V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

ADAPTER, AC-DC, 12V, 0.6A; No. of Outputs:1 Output; Output Power Max:7.2W; Output Voltage - Output 1:12V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38AH5106
Product Name Adapter, Ac-Dc, 12V, 0.6A; No. Of Outputs Cyber Power Systems
Type DC Power Supply; AC / DC Adapter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1242185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Australia, european plug, uk, us
Regulatory Compliance Ce, en 55013, en 55014-1, en 55014-2, en 55020, en 55022, en 55024, en 61000-3-2, en 61000-3-3, eu coc v5, tuv/gs en 60950-1, ul 60065
View Details