UPS, 120VAC, 1.5KVA / 900W; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 900W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:Smart App UPS Series; Length:15.75"; Width:17.25" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 88C1796 |
| Product Name | Ups, 120Vac, 1.5Kva / 900W; No. Of Outlets Cyber Power Systems |
| Regulatory Compliance | RoHS Compliant |