CyberPower Rackmount Power Strip 10 Outlet 15Amp; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:15ft; Product Range:Basic PDU Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Strips |
| Product Number | 52K3981 |
| Product Name | Cyberpower Rackmount Power Strip 10 Outlet 15Amp; No. Of Outlets Cyber Power Systems |
| Number of Outlets | 10 |