CyberPower Systems (USA), Inc. 850Va Pure Sine Wave Ups 10 Outlet Tower; No. Of Outlets Cyber Power Systems CP850PFCLCD

Description
850VA Pure Sine Wave UPS - 10 Outlet Tower; No. of Outlets:10Outlets; Product Range:PFC Sinewave UPS Series; Cable Length:5ft; Energy Rating:1030J; Outlet Type:NEMA 5-15R; Supply Voltage VAC:120V RoHS Compliant: Yes
Description
850VA Pure Sine Wave UPS - 10 Outlet Tower; No. of Outlets:10Outlets; Product Range:PFC Sinewave UPS Series; Cable Length:5ft; Energy Rating:1030J; Outlet Type:NEMA 5-15R; Supply Voltage VAC:120V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
850Va Pure Sine Wave Ups 10 Outlet Tower; No. Of Outlets Cyber Power Systems - 64W4036 - Newark, An Avnet Company
Chicago, IL, United States
850Va Pure Sine Wave Ups 10 Outlet Tower; No. Of Outlets Cyber Power Systems
64W4036
850Va Pure Sine Wave Ups 10 Outlet Tower; No. Of Outlets Cyber Power Systems 64W4036
850VA Pure Sine Wave UPS - 10 Outlet Tower; No. of Outlets:10Outlets; Product Range:PFC Sinewave UPS Series; Cable Length:5ft; Energy Rating:1030J; Outlet Type:NEMA 5-15R; Supply Voltage VAC:120V RoHS Compliant: Yes

850VA Pure Sine Wave UPS - 10 Outlet Tower; No. of Outlets:10Outlets; Product Range:PFC Sinewave UPS Series; Cable Length:5ft; Energy Rating:1030J; Outlet Type:NEMA 5-15R; Supply Voltage VAC:120V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 64W4036
Product Name 850Va Pure Sine Wave Ups 10 Outlet Tower; No. Of Outlets Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details