UPS, 120VAC, 750VA / 420W; No. of Outlets:8Outlets; Capacity (VA / W):750VA / 420W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:Intelligent LCD UPS Series; Length:3.1"; Width:10.4" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 38AH5114 |
| Product Name | Ups, 120Vac, 750Va / 420W; No. Of Outlets Cyber Power Systems |
| Regulatory Compliance | RoHS Compliant |