UPS, 120VAC, 685VA / 390W; No. of Outlets:8Outlets; Capacity (VA / W):685VA / 390W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:AVR UPS Series; Length:3.5"; Width:11"; Height:6.8" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 38AH5112 |
| Product Name | Ups, 120Vac, 685Va / 390W; No. Of Outlets Cyber Power Systems |
| Regulatory Compliance | RoHS Compliant |