CyberPower Systems (USA), Inc. 1500Va Pure Sine Wave Ups 10 Outlet Tower; Power Supply Approvals Cyber Power Systems CP1500PFCLCD

Description
1500VA Pure Sine Wave UPS - 10 Outlet Tower; Power Supply Approvals:ITE; No. of Outlets:12Outlets; Capacity (VA / W):1.5kVA / 1kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:2.5min; Length:14.2" RoHS Compliant: Yes
Datasheet
Description
1500VA Pure Sine Wave UPS - 10 Outlet Tower; Power Supply Approvals:ITE; No. of Outlets:12Outlets; Capacity (VA / W):1.5kVA / 1kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:2.5min; Length:14.2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500Va Pure Sine Wave Ups 10 Outlet Tower; Power Supply Approvals Cyber Power Systems - 55W6139 - Newark, An Avnet Company
Chicago, IL, United States
1500Va Pure Sine Wave Ups 10 Outlet Tower; Power Supply Approvals Cyber Power Systems
55W6139
1500Va Pure Sine Wave Ups 10 Outlet Tower; Power Supply Approvals Cyber Power Systems 55W6139
1500VA Pure Sine Wave UPS - 10 Outlet Tower; Power Supply Approvals:ITE; No. of Outlets:12Outlets; Capacity (VA / W):1.5kVA / 1kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:2.5min; Length:14.2" RoHS Compliant: Yes

1500VA Pure Sine Wave UPS - 10 Outlet Tower; Power Supply Approvals:ITE; No. of Outlets:12Outlets; Capacity (VA / W):1.5kVA / 1kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:2.5min; Length:14.2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 55W6139
Product Name 1500Va Pure Sine Wave Ups 10 Outlet Tower; Power Supply Approvals Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC Source - 461-.1 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details