CyberPower Systems (USA), Inc. Ups, 120Vac, 1.35Kva/810W; Power Supply Approvals Cyber Power Systems CP1350PFCLCD

Description
UPS, 120VAC, 1.35KVA/810W; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):1.35kVA / 810W; Input Voltage AC Max:142V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:-; Length:14.2" RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 1.35KVA/810W; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):1.35kVA / 810W; Input Voltage AC Max:142V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:-; Length:14.2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 1.35Kva/810W; Power Supply Approvals Cyber Power Systems - 65AC0458 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 1.35Kva/810W; Power Supply Approvals Cyber Power Systems
65AC0458
Ups, 120Vac, 1.35Kva/810W; Power Supply Approvals Cyber Power Systems 65AC0458
UPS, 120VAC, 1.35KVA/810W; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):1.35kVA / 810W; Input Voltage AC Max:142V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:-; Length:14.2" RoHS Compliant: Yes

UPS, 120VAC, 1.35KVA/810W; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):1.35kVA / 810W; Input Voltage AC Max:142V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:-; Length:14.2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 65AC0458
Product Name Ups, 120Vac, 1.35Kva/810W; Power Supply Approvals Cyber Power Systems
Volt-Amp Rating 1.35 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply - 1609-D1500N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details