CyberPower Systems (USA), Inc. Ups, 120Vac, 1Kva / 600W; No. Of Outlets Cyber Power Systems CP1000PFCLCDTAA

Description
UPS, 120VAC, 1KVA / 600W; No. of Outlets:10Outlets; Capacity (VA / W):1kVA / 600W; Input Voltage AC Max:139V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:TAA UPS System Series; Length:10.4"; Width:3.9" RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 1KVA / 600W; No. of Outlets:10Outlets; Capacity (VA / W):1kVA / 600W; Input Voltage AC Max:139V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:TAA UPS System Series; Length:10.4"; Width:3.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 1Kva / 600W; No. Of Outlets Cyber Power Systems - 38AH5108 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 1Kva / 600W; No. Of Outlets Cyber Power Systems
38AH5108
Ups, 120Vac, 1Kva / 600W; No. Of Outlets Cyber Power Systems 38AH5108
UPS, 120VAC, 1KVA / 600W; No. of Outlets:10Outlets; Capacity (VA / W):1kVA / 600W; Input Voltage AC Max:139V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:TAA UPS System Series; Length:10.4"; Width:3.9" RoHS Compliant: Yes

UPS, 120VAC, 1KVA / 600W; No. of Outlets:10Outlets; Capacity (VA / W):1kVA / 600W; Input Voltage AC Max:139V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:TAA UPS System Series; Length:10.4"; Width:3.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38AH5108
Product Name Ups, 120Vac, 1Kva / 600W; No. Of Outlets Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPD-25-3.3-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
View Details
Industrial, DIN Rail Power Supplies - 2330-AC2900-ND - DigiKey
Specs
Type 1
Operating Temperature -5 to 70 C (23 to 158 F)
DC Input Voltage 26.5 to 31.6 volts
View Details