UPS, 120VAC, 1.35KVA / 810W; No. of Outlets:12Outlets; Capacity (VA / W):1.35kVA / 810W; Input Voltage AC Max:148V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:Intelligent LCD UPS Series; Length:14"
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 78Y7182 |
| Product Name | Ups, 120Vac, 1.35Kva / 810W; No. Of Outlets Cyber Power Systems |
| DC Output Voltage | ? to 120.0 volts |