SURGE PROTECTOR, 22.5KA/125V, 6OUTLET/3 ; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:3ft; Peak Surge Current:22.5kA; Energy Rating:900J RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Strips |
| Product Number | 38AH5101 |
| Product Name | Surge Protector, 22.5Ka/125V, 6Outlet/3 ; No. Of Outlets Cyber Power Systems |
| Number of Outlets | 6 |