SURGE PROTECTOR, 125V, 8 OUTLET, 10FT; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:10ft; Peak Surge Current:-; Energy Rating:900J; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Strips |
| Product Number | 38AH5100 |
| Product Name | Surge Protector, 125V, 8 Outlet, 10Ft; No. Of Outlets Cyber Power Systems |
| Number of Outlets | 8 |