UPS, 120VAC, 900VA / 480W; No. of Outlets:12Outlets; Capacity (VA / W):900VA / 480W; Input Voltage AC Max:148V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:AVR UPS Series; Length:3.5"; Width:12.2"; Height:7" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 38AH5088 |
| Product Name | Ups, 120Vac, 900Va / 480W; No. Of Outlets Cyber Power Systems |
| Regulatory Compliance | RoHS Compliant |