The 22mm illuminated projecting push button is designed for control circuits with LED pilot lighting. It features a self-wiping slow-break contact with rated insulation voltage of 500V, thermal current of 10A, and make/break capacity of AC-15 at 4A, 415V AC and DC-13 at 0.5A, 110V DC. The LED module consumes up to 10mA at 220V DC, with a service life of 100,000 hours at 25°C. Terminal capacity supports 0.5mm² to 2.5mm² conductors, and the unit meets IP65 and NEMA 4X/12 protection standards. It operates within -25°C to +70°C, has a mechanical life exceeding 1 million operations, and complies with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660. Short circuit protection requires a 10A HRC cartridge fuse.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 2ALP7LB-230 |
| Product Name | 22mm Illuminated Projecting Push Buttons |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature) |
| Terminal Type | Screw Terminals |
| Features | Has CE Certification; Has CSA Certification; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); Wiping Contacts |