SWITCH TOGGLE DPST-NO 16A 250V
Toggle Switches DPST, No(On)-Off
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | GTS448S101AHR | GTS448S101AHR |
| Product Name | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Round | |
| Switch Function | Momentary | |
| Momentary Contact Switch Function | Off-Mom | |
| Pole & Throw Specifications | Double Pole, Single Throw; DPST-NO |