Toggle Switch DPST Panel Mount
SWITCH TOGGLE DPST 16A 250V
Toggle Switches DPST, On-Off
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CWI300-ND | GTS448F101AHR | GTS448F101AHR |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw; DPST |