Rocker Switch SPDT 13A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPDT 13A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | GRS-2012A-2004-ND | GRS-2012A-2004 |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Momentary | Momentary |
| Momentary Contact Switch Function | Momentary ON | On-Mom |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) |
| Operating Temperature | -4 to 221 F (-20 to 105 C) | -4 to 221 F (-20 to 105 C) |