Pushbutton Switches Push Button
SWITCH PUSH SPST-NO 10A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | GPB527C2L02BA1 | GPB527C2L02BA1 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | RoHS | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO |