CW Industries Slide Switches - GF-361-0025 GF-361-0025

Description
Manufacturer: CW Industries Win Source Part Number: 763394-GF-361-0025 Series: GF Packaging: Bulk Termination Style: Solder Lug Operating Temperature Range: -10°C ~ 104°C Contact Finish: Silver Contact Material: Copper Current Rating: 3A (AC), 500mA (DC) Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125V Voltage Rating - DC: 125V Mounting: Panel Mount Circuit: 3PDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 8.74mm Switch Travel: 4.01mm Electrical Life: 6,000 Cycles Mechanical Life: 10,000 Cycles Family Name: GF Categories: Switches Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CW Industries Win Source Part Number: 763394-GF-361-0025 Series: GF Packaging: Bulk Termination Style: Solder Lug Operating Temperature Range: -10°C ~ 104°C Contact Finish: Silver Contact Material: Copper Current Rating: 3A (AC), 500mA (DC) Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125V Voltage Rating - DC: 125V Mounting: Panel Mount Circuit: 3PDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 8.74mm Switch Travel: 4.01mm Electrical Life: 6,000 Cycles Mechanical Life: 10,000 Cycles Family Name: GF Categories: Switches Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Slide Switches - GF-361-0025
763394-GF-361-0025
Slide Switches - GF-361-0025 763394-GF-361-0025
Manufacturer: CW Industries Win Source Part Number: 763394-GF-361-0025 Series: GF Packaging: Bulk Termination Style: Solder Lug Operating Temperature Range: -10°C ~ 104°C Contact Finish: Silver Contact Material: Copper Current Rating: 3A (AC), 500mA (DC) Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125V Voltage Rating - DC: 125V Mounting: Panel Mount Circuit: 3PDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 8.74mm Switch Travel: 4.01mm Electrical Life: 6,000 Cycles Mechanical Life: 10,000 Cycles Family Name: GF Categories: Switches Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: CW Industries
Win Source Part Number: 763394-GF-361-0025
Series: GF
Packaging: Bulk
Termination Style: Solder Lug
Operating Temperature Range: -10°C ~ 104°C
Contact Finish: Silver
Contact Material: Copper
Current Rating: 3A (AC), 500mA (DC)
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Mounting: Panel Mount
Circuit: 3PDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 8.74mm
Switch Travel: 4.01mm
Electrical Life: 6,000 Cycles
Mechanical Life: 10,000 Cycles
Family Name: GF
Categories: Switches
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
GF-361-0025
Slide Switches GF-361-0025
Slide Switches Std Slide Switch

Slide Switches Std Slide Switch

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
GF-361-0025
Switches - Slide Switches GF-361-0025
SWITCH SLIDE 3PDT 3A 125V

SWITCH SLIDE 3PDT 3A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 763394-GF-361-0025 GF-361-0025 GF-361-0025
Product Name Slide Switches - GF-361-0025 Slide Switches Switches - Slide Switches
Terminal Type Solder Terminals
Operating Temp 14 to 219 F (-10 to 104 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2-1825010-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Current Rating 0.3000 amps
View Details
4 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 2300-MSN22ASW30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details