Slide Switches Std Slide Switch
SWITCH SLIDE 4PDT 11A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Slide Switches | Slide Switches |
| Product Number | GF-1142-0004 | GF-1142-0004 |
| Product Name | Slide Switches | Switches - Slide Switches |
| Terminal Type | Solder Terminals | |
| Operating Temp | 14 to 219 F (-10 to 104 C) | |
| Maintained Switch Function | ON / ON (Low / High) | |
| Momentary Switch Function | Other Momentary Contact; On-On |