Slide Switches Mini Slide Switch
SWITCH SLIDE DP3T 8.5A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Slide Switches | Slide Switches |
| Product Number | G-128S-0152 | G-128S-0152 |
| Product Name | Slide Switches | Switches - Slide Switches |
| Operating Temp | 14 to 219 F (-10 to 104 C) | |
| Maintained Switch Function | ON / ON (Low / High) | |
| Momentary Switch Function | Other Momentary Contact; On-On-On | |
| Pole & Throw Specifications | DP3T |