SWITCH SLIDE SPDT 11A 125V
Slide Switches STANDARD SPDT
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Slide Switches | Slide Switches |
| Product Number | G-1132-0003 | G-1132-0003 |
| Product Name | Switches - Slide Switches | Slide Switches |
| Terminal Type | Solder Terminals | |
| Operating Temp | 14 to 219 F (-10 to 104 C) | |
| Momentary Switch Function | Normally Open (NO); Other Momentary Contact; On-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT); SPDT |