SWITCH ROCKER SPDT 20A 125V
| DigiKey | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 32-CRSP8A9M9-ND |
| Product Name | Rocker Switches |
| Switch Function | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) |
| Pole & Throw Specifications | Single Pole, Double Throw |
| Terminal Type | Quick Connect / Blade |
| Standards / Compliances | CSA Certified; UL Listed |