Aratas America LLC A8GS Remote Reset Rocker Switch A8GS-S1300

Description
Minimum size class in the industry Rocker switch with reset function Zero standby power by Reset function. Model variation for Micro loads. Model variation of micro load and high capacity combination. (DPST) It is able to operate micro load and high capacity load at the same time. Contact gap of 3 mm minimum. UL and cUL standard approved, Conforming to EN standards. Model variation for 3.3VDC circuit.
Request a Quote Datasheet
Description
Minimum size class in the industry Rocker switch with reset function Zero standby power by Reset function. Model variation for Micro loads. Model variation of micro load and high capacity combination. (DPST) It is able to operate micro load and high capacity load at the same time. Contact gap of 3 mm minimum. UL and cUL standard approved, Conforming to EN standards. Model variation for 3.3VDC circuit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A8GS Remote Reset Rocker Switch - A8GS-S1300 - Aratas America LLC
Hoffman Estates, IL, United States
A8GS Remote Reset Rocker Switch
A8GS-S1300
A8GS Remote Reset Rocker Switch A8GS-S1300
Minimum size class in the industry Rocker switch with reset function Zero standby power by Reset function. Model variation for Micro loads. Model variation of micro load and high capacity combination. (DPST) It is able to operate micro load and high capacity load at the same time. Contact gap of 3 mm minimum. UL and cUL standard approved, Conforming to EN standards. Model variation for 3.3VDC circuit.

Minimum size class in the industry Rocker switch with reset function

  • Zero standby power by Reset function.
  • Model variation for Micro loads.
  • Model variation of micro load and high capacity combination. (DPST)
    It is able to operate micro load and high capacity load at the same time.
  • Contact gap of 3 mm minimum.
  • UL and cUL standard approved, Conforming to EN standards.
  • Model variation for 3.3VDC circuit.
Supplier's Site Datasheet
Rocker Switches - Z12194-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
Z12194-ND
Rocker Switches Z12194-ND
Rocker Switch SPST 200mA (AC) 5V Panel Mount, Snap-In

Rocker Switch SPST 200mA (AC) 5V Panel Mount, Snap-In

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey
Product Category Rocker Switches Rocker Switches
Product Number A8GS-S1300 Z12194-ND
Product Name A8GS Remote Reset Rocker Switch Rocker Switches
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Single Throw
Terminal Type CT Connector Connector
Features Imprinted Markings
Current Rating 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A8GS Remote Reset Rocker Switch - A8GS-D1380 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187
View Details
4 suppliers
A8A Rocker Switch - A8A-203-1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
3 suppliers
A8L Miniature Rocker Switch - A8L-11-14N1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Right Angle PC Pins; Left-angled PCB
View Details
3 suppliers
Switches - Rocker Switches - 1177814-A8WD-1162 - Win Source Electronics
Specs
Switch Type Toggle
Pole & Throw Specifications DPST
View Details
3 suppliers