CW Industries Cable Assemblies - Rectangular Cable Assemblies C3BBG-1006G

Description
Win Source Part Number: 1345594-C3BBG-1006G Category: Cable Assemblies - Rectangular Cable Assemblies Number of Positions: 10 Color: Gray, Ribbon Features: Strain Relief Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.500' (152.40mm, 6.00") Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: CW Industries Base Product Number: C3BBG-1
Request a Quote Datasheet
Description
Win Source Part Number: 1345594-C3BBG-1006G Category: Cable Assemblies - Rectangular Cable Assemblies Number of Positions: 10 Color: Gray, Ribbon Features: Strain Relief Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.500' (152.40mm, 6.00") Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: CW Industries Base Product Number: C3BBG-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Rectangular Cable Assemblies - 1345594-C3BBG-1006G - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1345594-C3BBG-1006G
Cable Assemblies - Rectangular Cable Assemblies 1345594-C3BBG-1006G
Win Source Part Number: 1345594-C3BBG-1006G Category: Cable Assemblies - Rectangular Cable Assemblies Number of Positions: 10 Color: Gray, Ribbon Features: Strain Relief Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.500' (152.40mm, 6.00") Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: CW Industries Base Product Number: C3BBG-1

Win Source Part Number: 1345594-C3BBG-1006G
Category: Cable Assemblies - Rectangular Cable Assemblies
Number of Positions: 10
Color: Gray, Ribbon
Features: Strain Relief
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.500' (152.40mm, 6.00")
Shielding: Unshielded
Cable Termination: IDC
Standard Package: 1
Pitch - Connector: 0.100" (2.54mm)
Pitch - Cable: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: CW Industries
Base Product Number: C3BBG-1

Buy Now Datasheet
Rectangular Cable Assemblies - C3BBG-1006G-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
C3BBG-1006G-ND
Rectangular Cable Assemblies C3BBG-1006G-ND
"10 Position Cable Assembly Rectangular Socket to Socket 0.500' (152.40mm, 6.00"")"

"10 Position Cable Assembly Rectangular Socket to Socket 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - C3BBG-1006G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
C3BBG-1006G
Cable Assemblies - Rectangular Cable Assemblies C3BBG-1006G
IDC CABLE - CSR10G/AE10G/CSR10G

IDC CABLE - CSR10G/AE10G/CSR10G

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1345594-C3BBG-1006G C3BBG-1006G-ND C3BBG-1006G
Product Name Cable Assemblies - Rectangular Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Cable Only, RG58C/U - 1222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details