CW Industries Flat Ribbon Cables - C3AAT-1618G-ND C3AAT-1618G-ND

Description
Manufacturer: CW Industries Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1200204-C3AAT-1618G- ND Number of Positions: 16 Color: Grey Connector Type: IDC, Socket Number of Rows: 2 Number of Contacts: 16 Length: 457.2 mm Shielding: Unshielded Contact Plating: Tin Cable Pitch: 1.27 mm Categories: Flat Ribbon Cables Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Connector Pitch: 2.54 mm
Request a Quote
Description
Manufacturer: CW Industries Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1200204-C3AAT-1618G- ND Number of Positions: 16 Color: Grey Connector Type: IDC, Socket Number of Rows: 2 Number of Contacts: 16 Length: 457.2 mm Shielding: Unshielded Contact Plating: Tin Cable Pitch: 1.27 mm Categories: Flat Ribbon Cables Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Connector Pitch: 2.54 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - C3AAT-1618G-ND - 1200204-C3AAT-1618G-ND - Win Source Electronics
Laguna Hills, CA, United States
Flat Ribbon Cables - C3AAT-1618G-ND
1200204-C3AAT-1618G-ND
Flat Ribbon Cables - C3AAT-1618G-ND 1200204-C3AAT-1618G-ND
Manufacturer: CW Industries Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1200204-C3AAT-1618G- ND Number of Positions: 16 Color: Grey Connector Type: IDC, Socket Number of Rows: 2 Number of Contacts: 16 Length: 457.2 mm Shielding: Unshielded Contact Plating: Tin Cable Pitch: 1.27 mm Categories: Flat Ribbon Cables Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Connector Pitch: 2.54 mm

Manufacturer: CW Industries
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1200204-C3AAT-1618G-ND
Number of Positions: 16
Color: Grey
Connector Type: IDC, Socket
Number of Rows: 2
Number of Contacts: 16
Length: 457.2 mm
Shielding: Unshielded
Contact Plating: Tin
Cable Pitch: 1.27 mm
Categories: Flat Ribbon Cables
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant
Connector Pitch: 2.54 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1200204-C3AAT-1618G-ND
Product Name Flat Ribbon Cables - C3AAT-1618G-ND
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details