CviLux Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins CI2502P1H00-LF

Description
Win Source Part Number: 1362617-CI2502P1H00- LF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Cvilux USA Series: CI25 Package: Bag Product Status: Obsolete Base Product Number: CI2502P1 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3A Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Number of Positions: 2 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Detent Lock Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.193" (4.90mm) Contact Shape: Circular Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 120.0µin (3.05µm) Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Insulation Color: Ivory Voltage Rating: 250VAC Contact Finish Thickness - Post: 120.0µin (3.05µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1362617-CI2502P1H00- LF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Cvilux USA Series: CI25 Package: Bag Product Status: Obsolete Base Product Number: CI2502P1 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3A Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Number of Positions: 2 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Detent Lock Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.193" (4.90mm) Contact Shape: Circular Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 120.0µin (3.05µm) Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Insulation Color: Ivory Voltage Rating: 250VAC Contact Finish Thickness - Post: 120.0µin (3.05µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1362617-CI2502P1H00-LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1362617-CI2502P1H00-LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1362617-CI2502P1H00-LF
Win Source Part Number: 1362617-CI2502P1H00- LF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Cvilux USA Series: CI25 Package: Bag Product Status: Obsolete Base Product Number: CI2502P1 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3A Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Number of Positions: 2 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Detent Lock Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.193" (4.90mm) Contact Shape: Circular Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 120.0µin (3.05µm) Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Insulation Color: Ivory Voltage Rating: 250VAC Contact Finish Thickness - Post: 120.0µin (3.05µm)

Win Source Part Number: 1362617-CI2502P1H00-LF
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Cvilux USA
Series: CI25
Package: Bag
Product Status: Obsolete
Base Product Number: CI2502P1
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 3A
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.098" (2.50mm)
Number of Positions: 2
Number of Rows: 1
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Detent Lock
Contact Length - Post: 0.134" (3.40mm)
Insulation Height: 0.193" (4.90mm)
Contact Shape: Circular
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 120.0µin (3.05µm)
Contact Finish - Post: Tin
Contact Material: Brass
Insulation Material: Polyamide (PA46), Nylon 4/6
Material Flammability Rating: UL94 V-0
Insulation Color: Ivory
Voltage Rating: 250VAC
Contact Finish Thickness - Post: 120.0µin (3.05µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1362617-CI2502P1H00-LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 250 volts
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Female Contact with 26 AWG wire, 150mm, double-end - G125-FW10150AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
PCB Headers & Receptacles - 103169-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details