Win Source Part Number: 1188257-CI1107M1VR0-
Category: Connectors, Interconnects>Rectan
Series: CI11
Number of Positions: 7
Features: Pick and Place, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 50VAC
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Mounting: SMD (SMT)
Insulation Material: Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free
Style: Board to Cable/Wire
Pitch - Mating: 0.039" (1.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.169" (4.30mm)
Contact Shape: Rectangular
Temperature Range - Operating: -25°C ~ 85°C
Contact Length - Mating: 0.069" (1.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Cvilux USA
Other Names: ,2987-CI1107M1VR0-NH
Base Product Number: CI1107M1
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1188257-CI1107M1VR0-NH |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |
| Mounting | SMT; SMD (SMT) |
| Voltage Rating | 50 volts |
| Current Rating | 1 amps |