Custom Silicon Solutions, Inc. Sensor ASIC Applications Piezoelectric Accelerometer Sensor

Description
This device detects linear and angular acceleration. It interfaces to three piezoelectric sensing elements. Each sensor has a dedicated amplifier and window comparator. Their gain and trip levels can be tailored for each application via onboard EEPROM. A sleep mode is provided to minimize power in battery applications. Features: Measures Linear & Angular Acceleration Wide Supply Range (2.7V to 5.5V) 3 Piezoelectric Sensor Channels Adjustable gain (8 settings per channel) Wide frequency range (15Hz to 2KHz) Fast response time (< 10 usec) Temperature Range = -40°C to +85°C
Description
This device detects linear and angular acceleration. It interfaces to three piezoelectric sensing elements. Each sensor has a dedicated amplifier and window comparator. Their gain and trip levels can be tailored for each application via onboard EEPROM. A sleep mode is provided to minimize power in battery applications. Features: Measures Linear & Angular Acceleration Wide Supply Range (2.7V to 5.5V) 3 Piezoelectric Sensor Channels Adjustable gain (8 settings per channel) Wide frequency range (15Hz to 2KHz) Fast response time (< 10 usec) Temperature Range = -40°C to +85°C

Suppliers

Company
Product
Description
Supplier Links
Sensor ASIC Applications Piezoelectric Accelerometer Sensor
This device detects linear and angular acceleration. It interfaces to three piezoelectric sensing elements. Each sensor has a dedicated amplifier and window comparator. Their gain and trip levels can be tailored for each application via onboard EEPROM. A sleep mode is provided to minimize power in battery applications. Features: Measures Linear & Angular Acceleration Wide Supply Range (2.7V to 5.5V) 3 Piezoelectric Sensor Channels Adjustable gain (8 settings per channel) Wide frequency range (15Hz to 2KHz) Fast response time (< 10 usec) Temperature Range = -40°C to +85°C

This device detects linear and angular acceleration. It interfaces to three piezoelectric sensing elements. Each sensor has a dedicated amplifier and window comparator. Their gain and trip levels can be tailored for each application via onboard EEPROM. A sleep mode is provided to minimize power in battery applications.

Features:

  • Measures Linear & Angular Acceleration
  • Wide Supply Range (2.7V to 5.5V)
  • 3 Piezoelectric Sensor Channels
  • Adjustable gain (8 settings per channel)
  • Wide frequency range (15Hz to 2KHz)
  • Fast response time (< 10 usec)
  • Temperature Range = -40°C to +85°C
Supplier's Site

Technical Specifications

  Custom Silicon Solutions, Inc.
Product Category Piezoelectric Sensors
Product Number Piezoelectric Accelerometer Sensor
Product Name Sensor ASIC Applications
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details