Custom Silicon Solutions, Inc. Industrial ASIC Applications 8 Bit Microcontroller

Description
This device is a direct replacement for a standard microcontroller. It is fully static, high speed and draws about 3X less power than the original version. Program storage is provided by a 4K ROM. It contains a 128 byte SRAM, memory mapped I/O, a 16 bit counter/timer and a dedicated serial interface. Features: Fully Static, Low Standby Current (< 0.1uA) Wide Supply Range (1.25V to 6.0V) Versitile Instruction Set 4K ROM, 128 byte RAM 16 Bit Timer & Dedicated Serial Interface 20 Lead SOIC Package Temperature Range = -40°C to +85°C
Description
This device is a direct replacement for a standard microcontroller. It is fully static, high speed and draws about 3X less power than the original version. Program storage is provided by a 4K ROM. It contains a 128 byte SRAM, memory mapped I/O, a 16 bit counter/timer and a dedicated serial interface. Features: Fully Static, Low Standby Current (< 0.1uA) Wide Supply Range (1.25V to 6.0V) Versitile Instruction Set 4K ROM, 128 byte RAM 16 Bit Timer & Dedicated Serial Interface 20 Lead SOIC Package Temperature Range = -40°C to +85°C

Suppliers

Company
Product
Description
Supplier Links
Industrial ASIC Applications - 8 Bit Microcontroller - Custom Silicon Solutions, Inc.
Irvine, CA, USA
Industrial ASIC Applications
8 Bit Microcontroller
Industrial ASIC Applications 8 Bit Microcontroller
This device is a direct replacement for a standard microcontroller. It is fully static, high speed and draws about 3X less power than the original version. Program storage is provided by a 4K ROM. It contains a 128 byte SRAM, memory mapped I/O, a 16 bit counter/timer and a dedicated serial interface. Features: Fully Static, Low Standby Current (< 0.1uA) Wide Supply Range (1.25V to 6.0V) Versitile Instruction Set 4K ROM, 128 byte RAM 16 Bit Timer & Dedicated Serial Interface 20 Lead SOIC Package Temperature Range = -40°C to +85°C

This device is a direct replacement for a standard microcontroller. It is fully static, high speed and draws about 3X less power than the original version. Program storage is provided by a 4K ROM. It contains a 128 byte SRAM, memory mapped I/O, a 16 bit counter/timer and a dedicated serial interface.

Features:

  • Fully Static, Low Standby Current (< 0.1uA)
  • Wide Supply Range (1.25V to 6.0V)
  • Versitile Instruction Set
  • 4K ROM, 128 byte RAM
  • 16 Bit Timer & Dedicated Serial Interface
  • 20 Lead SOIC Package
  • Temperature Range = -40°C to +85°C
Supplier's Site

Technical Specifications

  Custom Silicon Solutions, Inc.
Product Category Microcontrollers (MCU)
Product Number 8 Bit Microcontroller
Product Name Industrial ASIC Applications
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers