Custom Sensors, Inc. KVM Cable 20.0m 2L-1020P

Description
Model: 2L-1001P 1.8m 2L-1003P 3.0m 2L-1005P 5.0m 2L-1010P 10.0m 2L-1020P 20.0m KVM Switch Cable
Description
Model: 2L-1001P 1.8m 2L-1003P 3.0m 2L-1005P 5.0m 2L-1010P 10.0m 2L-1020P 20.0m KVM Switch Cable

Suppliers

Company
Product
Description
Supplier Links
KVM Cable 20.0m - 2L-1020P - Custom Sensors, Inc.
Auburn, NY, USA
KVM Cable 20.0m
2L-1020P
KVM Cable 20.0m 2L-1020P
Model: 2L-1001P 1.8m 2L-1003P 3.0m 2L-1005P 5.0m 2L-1010P 10.0m 2L-1020P 20.0m KVM Switch Cable

Model: 2L-1001P 1.8m
2L-1003P 3.0m
2L-1005P 5.0m
2L-1010P 10.0m
2L-1020P 20.0m

KVM Switch Cable

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category Cable Assemblies
Product Number 2L-1020P
Product Name KVM Cable 20.0m
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/600-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers