Custom MMIC Bandwidth Mixer CMD261

Description
The CMD261 is a general purpose double balanced mixer die with ultra wide IF bandwidth that can be used for up- and downconverting applications between 30 and 46 GHz. The CMD261 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD261 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Small die size Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD261 is a general purpose double balanced mixer die with ultra wide IF bandwidth that can be used for up- and downconverting applications between 30 and 46 GHz. The CMD261 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD261 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Small die size Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bandwidth Mixer - CMD261 - Custom MMIC
Chelmsford, MA, USA
Bandwidth Mixer
CMD261
Bandwidth Mixer CMD261
The CMD261 is a general purpose double balanced mixer die with ultra wide IF bandwidth that can be used for up- and downconverting applications between 30 and 46 GHz. The CMD261 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD261 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Small die size Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD261 is a general purpose double balanced mixer die with ultra wide IF bandwidth that can be used for up- and downconverting applications between 30 and 46 GHz. The CMD261 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD261 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Features

  • High isolation
  • Low conversion loss
  • Passive double balanced topology
  • Small die size
  • Wide IF bandwidth

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Mixers
Product Number CMD261
Product Name Bandwidth Mixer
Package Type DIE
LO Power +19
Mixer Type Double Balanced
LO 30000 to 46000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

500 MHz Rf Mixer - 861-JMS-1MH+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Balanced Mixers - NBM-6000-26000 - kTB Solutions
Specs
RF 6000 to 26000 MHz
LO 6000 to 26000 MHz
IF 0.0 to 10000 MHz
View Details
RF Mixers - SKY73094-21 - 803038-SKY73094-21 - Win Source Electronics
View Details
3 suppliers
Mixers - DMG-4B-1700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power +13 dBm; 13
LO 500 to 2000 MHz
View Details