Custom MMIC Fundamental Mixer CMD258C4

Description
The CMD258C4 is a high IP3 I/Q mixer in a leadless surface mount package that can be used as either an image reject mixer or a single sideband upconverter. The CMD258C4 utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. The CMD258C4 is a much smaller alternative to higher cost hybrid image reject mixers and single sideband upconverter assemblies. Features High IP3 Low conversion loss Pb-free RoHS compliant 4x4 mm SMT package Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD258C4 is a high IP3 I/Q mixer in a leadless surface mount package that can be used as either an image reject mixer or a single sideband upconverter. The CMD258C4 utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. The CMD258C4 is a much smaller alternative to higher cost hybrid image reject mixers and single sideband upconverter assemblies. Features High IP3 Low conversion loss Pb-free RoHS compliant 4x4 mm SMT package Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fundamental Mixer - CMD258C4 - Custom MMIC
Chelmsford, MA, USA
Fundamental Mixer
CMD258C4
Fundamental Mixer CMD258C4
The CMD258C4 is a high IP3 I/Q mixer in a leadless surface mount package that can be used as either an image reject mixer or a single sideband upconverter. The CMD258C4 utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. The CMD258C4 is a much smaller alternative to higher cost hybrid image reject mixers and single sideband upconverter assemblies. Features High IP3 Low conversion loss Pb-free RoHS compliant 4x4 mm SMT package Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD258C4 is a high IP3 I/Q mixer in a leadless surface mount package that can be used as either an image reject mixer or a single sideband upconverter. The CMD258C4 utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. The CMD258C4 is a much smaller alternative to higher cost hybrid image reject mixers and single sideband upconverter assemblies.

Features

  • High IP3
  • Low conversion loss
  • Pb-free RoHS compliant 4x4 mm SMT package
  • Wide IF bandwidth

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Mixers
Product Number CMD258C4
Product Name Fundamental Mixer
Package Type Surface Mount
LO Power +21
Mixer Type Double Balanced
LO 7500 to 13000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-1-6000 - kTB Solutions
Specs
RF 1 to 6000 MHz
LO 1 to 6000 MHz
IF 0.0 to 1000 MHz
View Details
MMIQ-40100LCH-2, GaAs MMIC mmWave IQ Mixer - MMIQ-40100LCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type iq-mixers
RF 40000 to 100000 MHz
View Details
Mixers - STDB-2007 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 2000 to 12000 MHz
View Details
1700 - 2000 MHz MMIC Mixer - MH1A-G - Qorvo
Specs
Package Type SOIC-8
LO Power 17 dBm
RF 1700 to 2000 MHz
View Details