Custom MMIC Fundamental Mixer CMD254C3

Description
The CMD254C3 is a high IP3 double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 11 and 20 GHz. The CMD254C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD254C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High IP3 High isolation Low conversion loss Pb-free RoHS compliant 3x3 SMT package Wide IF bandwidth ECCN EAR99 Life Cycle For new design Package 3x3 mm ceramic QFN RoHS Compliant
Datasheet
Description
The CMD254C3 is a high IP3 double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 11 and 20 GHz. The CMD254C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD254C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High IP3 High isolation Low conversion loss Pb-free RoHS compliant 3x3 SMT package Wide IF bandwidth ECCN EAR99 Life Cycle For new design Package 3x3 mm ceramic QFN RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fundamental Mixer - CMD254C3 - Custom MMIC
Chelmsford, MA, USA
Fundamental Mixer
CMD254C3
Fundamental Mixer CMD254C3
The CMD254C3 is a high IP3 double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 11 and 20 GHz. The CMD254C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD254C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High IP3 High isolation Low conversion loss Pb-free RoHS compliant 3x3 SMT package Wide IF bandwidth ECCN EAR99 Life Cycle For new design Package 3x3 mm ceramic QFN RoHS Compliant

The CMD254C3 is a high IP3 double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 11 and 20 GHz. The CMD254C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD254C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Features

  • High IP3
  • High isolation
  • Low conversion loss
  • Pb-free RoHS compliant 3x3 SMT package
  • Wide IF bandwidth

ECCN

EAR99

Life Cycle

For new design

Package

  • 3x3 mm ceramic QFN
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Mixers
Product Number CMD254C3
Product Name Fundamental Mixer
Package Type Surface Mount
LO Power +19
Mixer Type Double Balanced
LO 11000 to 21000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-2500-18000 - kTB Solutions
Specs
RF 2500 to 18000 MHz
LO 2500 to 18000 MHz
IF 0.0 to 6000 MHz
View Details
M8-0420LR, Double-Balanced 4 - 20 GHz Mixer - M8-0420LR - Marki Microwave LLC
Specs
Package Type pin-package
Mixer Type Double Balanced; mixers
RF 4000 to 20000 MHz
View Details
Mixers - DMF-2A-700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 10 to 1500 MHz
View Details
1900 - 2700 MHz MMIC Mixer - MH103A-G - Qorvo
Specs
Package Type SOIC-8
LO Power 17 dBm
RF 1900 to 2700 MHz
View Details