Custom MMIC In-phase Quadrature / Image Reject Mixer CMD182C4

Description
The CMD182C4 is a compact GaAs RF/Microwave I/Q mixer MMIC in a leadless surface mount (SMT) package that can be used as either an image reject mixer or a single sideband upconverter. The CMD182C4 I/Q mixer MMIC utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. The CMD182C4 MMIC mixer is a much smaller and lower cost alternative to hybrid image reject mixers and single sideband upconverter assemblies. Features High isolation Image rejection: 30 dB Low conversion loss Pb-free RoHS compliant 4x4 mm SMT package Positive gain slope Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD182C4 is a compact GaAs RF/Microwave I/Q mixer MMIC in a leadless surface mount (SMT) package that can be used as either an image reject mixer or a single sideband upconverter. The CMD182C4 I/Q mixer MMIC utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. The CMD182C4 MMIC mixer is a much smaller and lower cost alternative to hybrid image reject mixers and single sideband upconverter assemblies. Features High isolation Image rejection: 30 dB Low conversion loss Pb-free RoHS compliant 4x4 mm SMT package Positive gain slope Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-phase Quadrature /  Image Reject  Mixer - CMD182C4 - Custom MMIC
Chelmsford, MA, USA
In-phase Quadrature / Image Reject Mixer
CMD182C4
In-phase Quadrature / Image Reject Mixer CMD182C4
The CMD182C4 is a compact GaAs RF/Microwave I/Q mixer MMIC in a leadless surface mount (SMT) package that can be used as either an image reject mixer or a single sideband upconverter. The CMD182C4 I/Q mixer MMIC utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. The CMD182C4 MMIC mixer is a much smaller and lower cost alternative to hybrid image reject mixers and single sideband upconverter assemblies. Features High isolation Image rejection: 30 dB Low conversion loss Pb-free RoHS compliant 4x4 mm SMT package Positive gain slope Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD182C4 is a compact GaAs RF/Microwave I/Q mixer MMIC in a leadless surface mount (SMT) package that can be used as either an image reject mixer or a single sideband upconverter. The CMD182C4 I/Q mixer MMIC utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. The CMD182C4 MMIC mixer is a much smaller and lower cost alternative to hybrid image reject mixers and single sideband upconverter assemblies.

Features

  • High isolation
  • Image rejection: 30 dB
  • Low conversion loss
  • Pb-free RoHS compliant 4x4 mm SMT package
  • Positive gain slope
  • Wide IF bandwidth

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Mixers
Product Number CMD182C4
Product Name In-phase Quadrature / Image Reject Mixer
Package Type Surface Mount; DIE
LO Power +15
Mixer Type Double Balanced
LO 6000 to 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-50000-77000 - kTB Solutions
Specs
RF 50000 to 77000 MHz
LO 50000 to 77000 MHz
IF 0.0 to 20000 MHz
View Details
M1-0420SP, Double-Balanced Mixers - M1-0420SP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 4000 to 20000 MHz
View Details
Mixers - DMM-6-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +13 dBm; 13
LO 10 to 3000 MHz
View Details
RF Mixers - 2312-CMD258C4TR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
RF 7500 to 13000 MHz
View Details