Custom Made Boxes, Inc. 1" x 72 yds.- 3M - 665 Double Sided Film Tape T955665

Description
For applications where one or both parts need to be repositioned or removed easily. Medium tack adhesive on both sides of PVC tape. The higher tack is on the face side (interior of roll). Linerless feature can help simplify manual or automatic dispensing. Use for core starting and end tabbing of papers, foils and films. 3" core size. Ideal tape application temperature range is 70°F to 100°F. Data Sheet
Datasheet
Description
For applications where one or both parts need to be repositioned or removed easily. Medium tack adhesive on both sides of PVC tape. The higher tack is on the face side (interior of roll). Linerless feature can help simplify manual or automatic dispensing. Use for core starting and end tabbing of papers, foils and films. 3" core size. Ideal tape application temperature range is 70°F to 100°F. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 72 yds.- 3M - 665 Double Sided Film Tape
T955665
1" x 72 yds.- 3M - 665 Double Sided Film Tape T955665
For applications where one or both parts need to be repositioned or removed easily. Medium tack adhesive on both sides of PVC tape. The higher tack is on the face side (interior of roll). Linerless feature can help simplify manual or automatic dispensing. Use for core starting and end tabbing of papers, foils and films. 3" core size. Ideal tape application temperature range is 70°F to 100°F. Data Sheet

For applications where one or both parts need to be repositioned or removed easily.

  • Medium tack adhesive on both sides of PVC tape.
  • The higher tack is on the face side (interior of roll).
  • Linerless feature can help simplify manual or automatic dispensing.
  • Use for core starting and end tabbing of papers, foils and films.
  • 3" core size.
  • Ideal tape application temperature range is 70°F to 100°F.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Double Sided and Transfer Tapes
Product Number T955665
Product Name 1" x 72 yds.- 3M - 665 Double Sided Film Tape
Type Double- Sided
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Double- Sided
Features Thermally conductive
Color White
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double- Sided
Color Copper
Adhesive Acrylic
View Details
Adhesive Transfer Tape - 9372W - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 7.19 lbs/in (12.59 N/cm)
View Details
Double Sided Tapes - 2231081 - RS Components, Ltd.
Specs
Type Double- Sided
Color White
Adhesive Acrylic
View Details