Budnick Converting, Inc. Adhesive Transfer Tape 9372W

Description
3M™ Flame Retardant Adhesive Transfer Tape 9372W is formulated for use in environments requiring regulatory compliance with flammability standards.
Request a Quote
Description
3M™ Flame Retardant Adhesive Transfer Tape 9372W is formulated for use in environments requiring regulatory compliance with flammability standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adhesive Transfer Tape - 9372W - Budnick Converting, Inc.
Columbia, IL, USA
Adhesive Transfer Tape
9372W
Adhesive Transfer Tape 9372W
3M™ Flame Retardant Adhesive Transfer Tape 9372W is formulated for use in environments requiring regulatory compliance with flammability standards.

3M™ Flame Retardant Adhesive Transfer Tape 9372W is formulated for use in environments requiring regulatory compliance with flammability standards.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Adhesive Tapes
Product Number 9372W
Product Name Adhesive Transfer Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Strip-N-Stick Silicone Sponge Tape - 200A.063 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Strip-N-Stick Silicone Sponge Tape
Backing Silicone
Adhesive Siliconized Sponge
View Details
High Performance Box Sealing Tape - 373 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; High Performance Box Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Low Fogging Adhesive Transfer Tape - 6035PC - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0050 inches (0.1270 mm)
View Details
ScotchdampT Vibration Damping Tape - 434 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; ScotchdampT Vibration Damping Tape
Adhesive Aluminum
Thickness 0.0075 inches (0.1905 mm)
View Details