Custom Made Boxes, Inc. 3" x 60 yds.- 3M - 2380 Masking Tape T9382380

Description
Smooth, strong mini-crepe is treated with a heat and solvent resistant saturant suitable for most paint masking applications. Designed for industrial use where a good paint line is desired. Suitable drying conditions range from air dry to oven bake temperatures. 27 pounds per inch of width tensile strength. 43 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 325° F. for 30 minutes. Data Sheet
Datasheet
Description
Smooth, strong mini-crepe is treated with a heat and solvent resistant saturant suitable for most paint masking applications. Designed for industrial use where a good paint line is desired. Suitable drying conditions range from air dry to oven bake temperatures. 27 pounds per inch of width tensile strength. 43 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 325° F. for 30 minutes. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Des Moines, IA, USA
3" x 60 yds.- 3M - 2380 Masking Tape
T9382380
3" x 60 yds.- 3M - 2380 Masking Tape T9382380
Smooth, strong mini-crepe is treated with a heat and solvent resistant saturant suitable for most paint masking applications. Designed for industrial use where a good paint line is desired. Suitable drying conditions range from air dry to oven bake temperatures. 27 pounds per inch of width tensile strength. 43 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 325° F. for 30 minutes. Data Sheet

Smooth, strong mini-crepe is treated with a heat and solvent resistant saturant suitable for most paint masking applications.

  • Designed for industrial use where a good paint line is desired.
  • Suitable drying conditions range from air dry to oven bake temperatures.
  • 27 pounds per inch of width tensile strength.
  • 43 ounces per inch of width adhesion to steel.
  • 10% elongation at break.
  • Up to 325° F. for 30 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T9382380
Product Name 3" x 60 yds.- 3M - 2380 Masking Tape
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Green Polyester Masking Tape - Heavy Duty - PC25-6000 - Caplugs
Specs
Materials of Construction Polyester
View Details
Masking Tapes - 2796671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Amber
Adhesive Silicone
Materials of Construction Plastic / Polymer
View Details
3M 501+ Tan Specialty High Temp Crepe Masking Tape - 501 - Custom Fabricating & Supplies
Specs
Adhesive Rubber
Materials of Construction Paper
Width 0.4724 to 2.83 inches (12 to 72 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
Width 6 inches (152 mm)
View Details