Custom Made Boxes, Inc. 2" x 60 yds.- 3M - 2364 Masking Tape T9372364

Description
Great for general masking applications where good holding power and temperature performance is required. Natural/synthetic rubber blend adhesive offers excellent holding at both room temperature and at a higher bake oven temperature. Adhesion to steel 36 oz. per inch of width. Tensile strength 30 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F. for 30 minutes. Data Sheet
Datasheet
Description
Great for general masking applications where good holding power and temperature performance is required. Natural/synthetic rubber blend adhesive offers excellent holding at both room temperature and at a higher bake oven temperature. Adhesion to steel 36 oz. per inch of width. Tensile strength 30 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F. for 30 minutes. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds.- 3M - 2364 Masking Tape
T9372364
2" x 60 yds.- 3M - 2364 Masking Tape T9372364
Great for general masking applications where good holding power and temperature performance is required. Natural/synthetic rubber blend adhesive offers excellent holding at both room temperature and at a higher bake oven temperature. Adhesion to steel 36 oz. per inch of width. Tensile strength 30 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F. for 30 minutes. Data Sheet

Great for general masking applications where good holding power and temperature performance is required.

  • Natural/synthetic rubber blend adhesive offers excellent holding at both room temperature and at a higher bake oven temperature.
  • Adhesion to steel 36 oz. per inch of width.
  • Tensile strength 30 lbs. per inch of width.
  • Elongation at break 10%.
  • Temperature range 300 F. for 30 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T9372364
Product Name 2" x 60 yds.- 3M - 2364 Masking Tape
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium High Temperature Masking Tape - 2393 - Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0076 inches (0.1930 mm)
View Details
Masking Tapes - 1846806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Adhesive Rubber
Materials of Construction Paper
Width 1.5 inches (38 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-0500 - Caplugs
Specs
Materials of Construction Polyester
View Details