Custom Made Boxes, Inc. 1" x 60 yds.- Intertape - PG56 Masking Tape T93556

Description
Great for use in any medium temperature application. Temperature resistant to 250 degrees F. for up to 30 minutes. Stain resistant. Will remove when warm. 26 pounds per inch tensile strength. 33 ounces per inch adhesion to steel. 9% elongation at break.
Description
Great for use in any medium temperature application. Temperature resistant to 250 degrees F. for up to 30 minutes. Stain resistant. Will remove when warm. 26 pounds per inch tensile strength. 33 ounces per inch adhesion to steel. 9% elongation at break.

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds.- Intertape - PG56 Masking Tape
T93556
1" x 60 yds.- Intertape - PG56 Masking Tape T93556
Great for use in any medium temperature application. Temperature resistant to 250 degrees F. for up to 30 minutes. Stain resistant. Will remove when warm. 26 pounds per inch tensile strength. 33 ounces per inch adhesion to steel. 9% elongation at break.

Great for use in any medium temperature application.

  • Temperature resistant to 250 degrees F. for up to 30 minutes.
  • Stain resistant.
  • Will remove when warm.
  • 26 pounds per inch tensile strength.
  • 33 ounces per inch adhesion to steel.
  • 9% elongation at break.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T93556
Product Name 1" x 60 yds.- Intertape - PG56 Masking Tape
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2121689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Brown
Adhesive Silicone
Materials of Construction Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
View Details
High Temp Masking Tape w/ White Paper Liner - HTCL - Custom Fabricating & Supplies
Specs
Features Removable / Reusable
Adhesive Pressure Sensitive
Width 8 to 36 inches (203 to 914 mm)
View Details
High Temperature, Fine Line Masking Tape - 4174 - Budnick Converting, Inc.
Specs
Adhesive PVC - Polyvinylchloride
Materials of Construction Plastic / Polymer; Polyvinyl Chloride
Thickness 0.0043 inches (0.1092 mm)
View Details