Custom Made Boxes, Inc. 1" x 60 yds.- 3M - 213 Masking Tape T935213

Description
Very high temperature tape for use in masking and holding applications. Resists temperatures up to 350 degrees F. for one hour. Ideal for use on aluminum anodized surfaces for clean removal. Crepe paper backing. Rubber adhesive. Elongation at break 9%. Designed for indoor use only. Data Sheet
Datasheet
Description
Very high temperature tape for use in masking and holding applications. Resists temperatures up to 350 degrees F. for one hour. Ideal for use on aluminum anodized surfaces for clean removal. Crepe paper backing. Rubber adhesive. Elongation at break 9%. Designed for indoor use only. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds.- 3M - 213 Masking Tape
T935213
1" x 60 yds.- 3M - 213 Masking Tape T935213
Very high temperature tape for use in masking and holding applications. Resists temperatures up to 350 degrees F. for one hour. Ideal for use on aluminum anodized surfaces for clean removal. Crepe paper backing. Rubber adhesive. Elongation at break 9%. Designed for indoor use only. Data Sheet

Very high temperature tape for use in masking and holding applications.

  • Resists temperatures up to 350 degrees F. for one hour.
  • Ideal for use on aluminum anodized surfaces for clean removal.
  • Crepe paper backing.
  • Rubber adhesive.
  • Elongation at break 9%.
  • Designed for indoor use only.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T935213
Product Name 1" x 60 yds.- 3M - 213 Masking Tape
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2121689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Brown
Adhesive Silicone
Materials of Construction Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
View Details
5.5 mil Colored Crepe Masking - MASK 4400 - Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0055 inches (0.1397 mm)
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-8000 - Caplugs
Specs
Materials of Construction Polyester
View Details