Custom Made Boxes, Inc. 1" x 60 yds. White- Intertape - PF3 Masking Tape T935003W

Description
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. Elongation at break 7%. Temperature resistant up to 150 degrees F. for 30 minutes.
Description
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. Elongation at break 7%. Temperature resistant up to 150 degrees F. for 30 minutes.

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds. White- Intertape - PF3 Masking Tape
T935003W
1" x 60 yds. White- Intertape - PF3 Masking Tape T935003W
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. Elongation at break 7%. Temperature resistant up to 150 degrees F. for 30 minutes.

Use Colored Masking Tape to color code shipments or for inventory identification.

  • Designed for medium temperature applications.
  • Stain and solvent resistant.
  • 19 pounds per inch of width tensile strength.
  • 32 ounces per inch of width adhesion to steel.
  • Elongation at break 7%.
  • Temperature resistant up to 150 degrees F. for 30 minutes.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T935003W
Product Name 1" x 60 yds. White- Intertape - PF3 Masking Tape
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 8326303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Green
Adhesive Silicone
Width 0.7480 inches (19 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
View Details
3M 201+ General Use Masking Tape - 201 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Removable / Reusable
Width 0.4724 to 1.89 inches (12 to 48 mm)
Peel 1.56 lbs/in (2.74 N/cm)
View Details
Straight Line Masking Tape - 7133 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive PP - Polypropylene
Materials of Construction Plastic / Polymer
Thickness 0.0031 inches (0.0787 mm)
View Details