Custom Made Boxes, Inc. 3/4" x 60 yds.- 3M - 2693 Masking Tape T9342693

Description
Smooth, heavy-duty, mini crepe paper masking tape suitable for most paint mask applications. This tape was designed for applications where aggressive room temperature and high temperature are required. Synthetic rubber adhesive. Can be removed warm or cold from most surfaces without adhesive transfer. Adhesion to steel 46 oz. per inch of width. Tensile Strength 26 lbs. per inch of width. Elongation at break 10%. Temperature use range up to 325 degrees F. for 30 minutes. Data Sheet
Datasheet
Description
Smooth, heavy-duty, mini crepe paper masking tape suitable for most paint mask applications. This tape was designed for applications where aggressive room temperature and high temperature are required. Synthetic rubber adhesive. Can be removed warm or cold from most surfaces without adhesive transfer. Adhesion to steel 46 oz. per inch of width. Tensile Strength 26 lbs. per inch of width. Elongation at break 10%. Temperature use range up to 325 degrees F. for 30 minutes. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4
Des Moines, IA, USA
3/4" x 60 yds.- 3M - 2693 Masking Tape
T9342693
3/4" x 60 yds.- 3M - 2693 Masking Tape T9342693
Smooth, heavy-duty, mini crepe paper masking tape suitable for most paint mask applications. This tape was designed for applications where aggressive room temperature and high temperature are required. Synthetic rubber adhesive. Can be removed warm or cold from most surfaces without adhesive transfer. Adhesion to steel 46 oz. per inch of width. Tensile Strength 26 lbs. per inch of width. Elongation at break 10%. Temperature use range up to 325 degrees F. for 30 minutes. Data Sheet

Smooth, heavy-duty, mini crepe paper masking tape suitable for most paint mask applications.

  • This tape was designed for applications where aggressive room temperature and high temperature are required.
  • Synthetic rubber adhesive.
  • Can be removed warm or cold from most surfaces without adhesive transfer.
  • Adhesion to steel 46 oz. per inch of width.
  • Tensile Strength 26 lbs. per inch of width.
  • Elongation at break 10%.
  • Temperature use range up to 325 degrees F. for 30 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T9342693
Product Name 3/4" x 60 yds.- 3M - 2693 Masking Tape
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Amber
Adhesive Silicone
Materials of Construction Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 24 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
View Details
3M 201+ General Use Masking Tape - 201 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Removable / Reusable
Width 0.4724 to 1.89 inches (12 to 48 mm)
Peel 1.56 lbs/in (2.74 N/cm)
View Details
Temperature Resistant Masking Tape - 4341 - Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0075 inches (0.1900 mm)
View Details