Custom Made Boxes, Inc. 3/4" x 60 yds.- 3M - 213 Masking Tape T934213

Description
Very high temperature tape for use in masking and holding applications. Resists temperatures up to 350 degrees F. for one hour. Ideal for use on aluminum anodized surfaces for clean removal. Crepe paper backing. Rubber adhesive. Elongation at break 9%. Designed for indoor use only. Data Sheet
Datasheet
Description
Very high temperature tape for use in masking and holding applications. Resists temperatures up to 350 degrees F. for one hour. Ideal for use on aluminum anodized surfaces for clean removal. Crepe paper backing. Rubber adhesive. Elongation at break 9%. Designed for indoor use only. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4
Des Moines, IA, USA
3/4" x 60 yds.- 3M - 213 Masking Tape
T934213
3/4" x 60 yds.- 3M - 213 Masking Tape T934213
Very high temperature tape for use in masking and holding applications. Resists temperatures up to 350 degrees F. for one hour. Ideal for use on aluminum anodized surfaces for clean removal. Crepe paper backing. Rubber adhesive. Elongation at break 9%. Designed for indoor use only. Data Sheet

Very high temperature tape for use in masking and holding applications.

  • Resists temperatures up to 350 degrees F. for one hour.
  • Ideal for use on aluminum anodized surfaces for clean removal.
  • Crepe paper backing.
  • Rubber adhesive.
  • Elongation at break 9%.
  • Designed for indoor use only.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T934213
Product Name 3/4" x 60 yds.- 3M - 213 Masking Tape
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 1.89 inches (48 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
View Details
High Temp Masking Tape w/ White Paper Liner - HTCL - Custom Fabricating & Supplies
Specs
Features Removable / Reusable
Adhesive Pressure Sensitive
Width 8 to 36 inches (203 to 914 mm)
View Details
Polyimide Insulation & PCB Mask - 304-1 - Budnick Converting, Inc.
Specs
Adhesive Polyimide
Materials of Construction Plastic / Polymer
Thickness 0.0025 inches (0.0635 mm)
View Details