Custom Made Boxes, Inc. 7" x 5 1/2" (500 Pack) Environmental- "Clear Face" Envelopes PQGREEN215

Description
Pressure sensitive envelopes secure and protect documents that are attached to the outside of shipments. These "green" envelopes are made from 100% recycled green tinted polyethylene and are manufactured using solar energy. Pre-printed with the recycled content and renewable energy statement. Hot melt adhesive backing provides strong adhesion to paper and corrugated products. Envelopes open along the first dimension. 7" x 5 1/2"
Description
Pressure sensitive envelopes secure and protect documents that are attached to the outside of shipments. These "green" envelopes are made from 100% recycled green tinted polyethylene and are manufactured using solar energy. Pre-printed with the recycled content and renewable energy statement. Hot melt adhesive backing provides strong adhesion to paper and corrugated products. Envelopes open along the first dimension. 7" x 5 1/2"

Suppliers

Company
Product
Description
Supplier Links
7
Des Moines, IA, USA
7" x 5 1/2" (500 Pack) Environmental- "Clear Face" Envelopes
PQGREEN215
7" x 5 1/2" (500 Pack) Environmental- "Clear Face" Envelopes PQGREEN215
Pressure sensitive envelopes secure and protect documents that are attached to the outside of shipments. These "green" envelopes are made from 100% recycled green tinted polyethylene and are manufactured using solar energy. Pre-printed with the recycled content and renewable energy statement. Hot melt adhesive backing provides strong adhesion to paper and corrugated products. Envelopes open along the first dimension. 7" x 5 1/2"

Pressure sensitive envelopes secure and protect documents that are attached to the outside of shipments.

  • These "green" envelopes are made from 100% recycled green tinted polyethylene and are manufactured using solar energy.
  • Pre-printed with the recycled content and renewable energy statement.
  • Hot melt adhesive backing provides strong adhesion to paper and corrugated products.
  • Envelopes open along the first dimension.
  • 7" x 5 1/2"
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number PQGREEN215
Product Name 7" x 5 1/2" (500 Pack) Environmental- "Clear Face" Envelopes
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Anti Static Packaging - 173793 - RS Components, Ltd.
Specs
Container Type Bag
Height 12.01 inch (305 mm)
Width 12.01 inch (305 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Multi Boxes - 1X1X3/8 (26 x26x 10 mm) MULTI BOX PP - MB26 - MOCAP LLC
Specs
Container Type Box
Height 0.5236 inch (13.3 mm)
Width 1.24 inch (31.5 mm)
View Details